Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151254-BAP51-04W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP51-04W CAD Model

Description

The BAP51-04W from NXP Semiconductors is a state-of-the-art silicon PIN diode designed for high-speed switching applications. This versatile component is housed in a compact SOD323 (SC-76) surface-mounted package, making it an excellent choice for space-constrained designs.

Key Features

  • High-Speed Switching: The BAP51-04W is optimized for fast switching speeds, making it ideal for high-frequency applications.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal attenuation, preserving signal integrity in RF circuits.
  • Low Capacitance: The device offers low junction capacitance, which is crucial for maintaining a high level of performance in RF switch and attenuator applications.
  • High Power Handling: It is capable of handling high power levels, making it suitable for a variety of demanding applications.

Applications

The BAP51-04W is a versatile component that can be used in a broad range of applications, including:

  • RF Switches
  • Attenuators
  • High-frequency applications in the GHz range
  • Mobile telecommunications
  • Wireless communications systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAP51-04W is no exception. This PIN diode is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions.

Technical Specifications

Parameter Value Package SOD323 (SC-76) Reverse Voltage 35 V Forward Current 100 mA Series Resistance 1.2 Ohm (max) Junction Capacitance 0.45 pF (typical)

Whether you're designing for telecommunications, wireless infrastructure, or high-frequency analog signal control, the BAP51-04W by NXP offers the performance and reliability you need. Its cutting-edge features and robust design ensure that it will be a key component in your high-speed switching applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1302-087LF
Vishay
DIODE RF PIN SOD80
Need more? Email Us
ECAD model for BA980-GS08
Vishay
DIODE BAND SW 35V 100MA DO35
Need more? Email Us
ECAD model for BA283-TAP
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1304-087LF
Skyworks Solutions Inc.
RF DIODE PIN 100V 250MW
Lowest to $169.9765
ECAD model for DSG9500-000
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT323
Lowest to $9.7369
ECAD model for BAP51-05W,115
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
ECAD model for HSMS-2829-BLKG
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SC79
Lowest to $7.3309
ECAD model for SMP1331-079LF
NXP / Nexperia
DIODE PIN 50V 100MA SOT323
Lowest to $0.3200
ECAD model for BAP70-04W

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention