EN
  • EN
  • DE

BAP51-01

Part No BAP51-01
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOD523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752204-BAP51-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP51-01 CAD Model

Description

Product Overview: NXP BAP51-01

The NXP BAP51-01 is a high-performance silicon PIN diode that offers an exceptional combination of features for RF switching and attenuation applications. This diode is designed to operate efficiently across a broad range of frequencies, making it an ideal choice for a variety of wireless communication systems.

With its low series resistance and low capacitance, the BAP51-01 provides excellent signal integrity and fast switching speeds. It's capable of handling high power levels, which ensures reliability and longevity even under demanding conditions. The diode's high resistance at zero bias also makes it suitable for use in high-impedance circuits.

The BAP51-01 is housed in a compact SOD-323 package, which is not only space-efficient but also offers good thermal performance. This small form factor is particularly beneficial for modern electronic devices where space is at a premium. Additionally, its surface-mount design allows for streamlined assembly processes, making it a convenient choice for mass production.

NXP's commitment to quality is evident in the BAP51-01, which is fabricated using a planar technology for a robust and reliable diode structure. This technology contributes to the diode's consistent performance and low failure rate. The BAP51-01 is also characterized by its low leakage current, further ensuring stable operation over time.

Whether it's for RF switching in mobile phones, wireless LANs, or other RF communication equipment, the BAP51-01 is designed to meet the stringent requirements of the industry. Its versatility also extends to applications in microwave circuits and high-speed data lines where signal integrity cannot be compromised.

In summary, the NXP BAP51-01 is a superior choice for engineers and designers seeking a reliable and high-performance PIN diode. Its combination of speed, power handling, and compact size makes it a versatile component that can be integrated into a wide array of electronic products.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess