EN
  • EN
  • DE

BAP50-04,215

Part No BAP50-04,215
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF DIODE PIN 50V 250MW TO236AB / RF Diode PIN - 1 Pair Series Connection 50V 50 mA 250 mW SOT-23 (TO-236AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50 mA
Capacitance @ Vr, F 0.5pF @ 5V, 1MHz
Resistance @ If, F 5Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number BAP50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 954-BAP50-04215,568-1917-6,BAP5004215,568-1917-2,934055687215,568-1917-1,BAP50-04 T/R
Standard Package 3,000
Win Source Part Number 967130-BAP50-04,215
Ultra Librarian 3D Model Ultra Librarian BAP50-04,215 CAD Model

Description

Product Overview: BAP50-04,215

The BAP50-04,215 is a cutting-edge component manufactured by NXP Semiconductors, known for their commitment to innovation and quality in the semiconductor industry. This product is a testament to NXP's dedication to providing advanced solutions for a wide range of electronic applications.

Key Features

  • Diode Configuration: The BAP50-04,215 features a single diode configuration, making it suitable for applications requiring precise unidirectional conductivity.
  • High-Speed Switching: Designed for high-speed switching operations, this diode is ideal for high-frequency applications, ensuring minimal signal distortion and efficient performance.
  • Low Forward Voltage: The device boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • Surface-Mount Package: Its small SOD-523 package is optimized for surface-mount technology (SMT), allowing for a compact footprint and ease of integration into various electronic assemblies.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the BAP50-04,215 is lead-free and RoHS compliant, minimizing its ecological footprint and making it suitable for use in green electronics.

Applications

The versatility of the BAP50-04,215 makes it an excellent choice for a wide array of applications. It is particularly well-suited for high-speed digital and analog switching, voltage clamping, protection circuits, and any circuitry where fast switching and low forward voltage are essential. Its robust design ensures reliability and longevity in demanding environments.

Quality and Reliability

NXP's BAP50-04,215 is manufactured with the highest quality standards, ensuring that each component delivers consistent performance and durability. The product undergoes rigorous testing and quality control measures, securing its place as a reliable choice for both commercial and industrial electronic applications.

Ordering Information

For purchasing and further technical details, the BAP50-04,215 is available through NXP's authorized distributors. Ensure to refer to the official NXP datasheets and application notes for comprehensive information on this product's specifications and usage guidelines.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess