EN
  • EN
  • DE

AU5780AD,112

Part No AU5780AD,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER VPW 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol J1850
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage - Operating 6 V to 24 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 120650-AU5780AD,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AU5780AD,112 CAD Model

Description

The NXP AU5780AD,112 is a robust, high-performance CAN transceiver that serves as a critical interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus designed for automotive applications. This device is specifically engineered to operate in harsh automotive environments, providing reliable communication with excellent electromagnetic compatibility (EMC) performance.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898-2 standard, ensuring compatibility with up to 1 Mbit/s high-speed CAN networks.
  • Low Power Mode: Features a low-power standby mode with wake-up capability, allowing for energy-efficient operation when the CAN network is not active.
  • Error-Free Communication: Designed with features to ensure error-free transmission and reception of data, even in a noisy environment, which is crucial for safety-critical automotive systems.
  • Thermal Protection: Equipped with thermal protection that disables the transmitter in case of extreme temperatures, safeguarding the device and the CAN network from thermal damage.
  • Bus-Pin Protection: The transceiver's bus pins are protected against transients in the automotive environment, enhancing the reliability and longevity of the device.
  • Wide Operating Voltage: Operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various automotive power supply requirements.

Applications

The NXP AU5780AD,112 is ideal for a variety of automotive applications, including:

  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Gateway modules
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the AU5780AD,112 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring high performance and durability in the field.

Ordering and Packaging

The AU5780AD,112 comes in a SOIC package, providing a compact footprint for space-constrained applications. For ordering information and detailed specifications, please refer to the official NXP datasheets or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess