EN
  • EN
  • DE

ASL5108FHNZ

Part No ASL5108FHNZ
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 36HVQFN / LED Driver IC 12 Output DC DC Controller Switched Capacitor (Charge Pump) PWM Dimming 800mA 36-HVQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Type DC DC Controller
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 800mA
Frequency 200MHz
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-HVQFN (6x6)
Base Product Number ASL5108
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351633-ASL5108FHNZ
Ultra Librarian 3D Model Ultra Librarian ASL5108FHNZ CAD Model

Description

Product Overview: ASL5108FHNZ by NXP

The ASL5108FHNZ is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in automotive, security, and IoT solutions. This product is designed to meet the rigorous demands of modern electronics, offering a robust and efficient solution for a wide range of applications.

Key Features

  • High Performance: The ASL5108FHNZ is built to deliver top-notch performance, ensuring that devices operate at their optimal capacity.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this IC provides enhanced functionality and improved efficiency.
  • Energy Efficient: Its design focuses on low power consumption, making it an ideal choice for battery-powered devices and applications where energy efficiency is paramount.
  • Durability: NXP's commitment to quality means that the ASL5108FHNZ is reliable and built to withstand the test of time, even in harsh environments.
  • Compact Form Factor: The IC’s small footprint allows for integration into space-constrained designs, providing flexibility for system architects.

Applications

The ASL5108FHNZ is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Internet of Things (IoT) devices
  • Smart home automation
  • Consumer electronics

Technical Specifications

The technical specifications of the ASL5108FHNZ include a range of features that ensure compatibility and high performance in diverse environments:

  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Quality and Reliability: Compliant with industry standards

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet and product documentation provided by NXP Semiconductors.

Ordering Information

The ASL5108FHNZ is available for order from NXP and its authorized distributors. For pricing, availability, and ordering details, please contact NXP's sales team or visit their official website.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess