EN
  • EN
  • DE

SCH5617C-NS

Part No SCH5617C-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTRLR HUB 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications Desktop Embedded Controller
Core Processor 8051
RAM Size 4K x 8
Interface ACPI 2.0, LPC
Number of I/O 46
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Base Product Number SCH5617
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316679-SCH5617C-NS
Ultra Librarian 3D Model Ultra Librarian SCH5617C-NS CAD Model

Description

The SCH5617C-NS is a highly integrated Super I/O controller from Microchip Technology, designed for use in embedded systems and industrial applications. This versatile chip combines a range of functions that are essential for managing the interface between the digital and analog components of a system.

With its robust design, the SCH5617C-NS offers a wide array of features including:

  • Fan Control: Multiple fan control inputs and outputs provide comprehensive cooling management, ensuring that system temperatures remain optimal for reliable operation.
  • Hardware Monitoring: The chip includes a suite of hardware monitoring capabilities that enable real-time tracking of system health, including voltage, temperature, and fan speed sensors.
  • Serial Ports: Equipped with multiple high-speed serial communication ports, the SCH5617C-NS facilitates efficient data transfer and peripheral connectivity.
  • Keyboard and Mouse Controller: The device integrates a PS/2 keyboard and mouse controller, allowing for direct connection and management of these input devices.
  • GPIO: General Purpose Input/Output (GPIO) pins provide flexible interfacing options, making it possible to customize the chip's integration with other system components.

The SCH5617C-NS is engineered to meet the rigorous demands of modern embedded systems. It operates at industrial temperature ranges, ensuring performance in challenging environments. Its low power consumption makes it an ideal choice for power-sensitive applications.

Designed with a focus on reliability and versatility, the SCH5617C-NS from Microchip Technology is a superb solution for system designers looking to streamline their motherboard designs. Whether it's for industrial automation, telecommunications, or networking equipment, this Super I/O controller is built to deliver consistent performance and connectivity.

For detailed specifications, application notes, and support resources, customers can visit the official Microchip Technology website or contact their support team for assistance.

You May Also Be Interested in

Ricoh
Lowest to $8.1612
Ricoh
Need more? Email Us
Ricoh
Lowest to $1.6979
NEC
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $23.3784
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8628 $58.6280
25+ $4.8106 $120.2650
38+ $4.6604 $177.0952
52+ $4.5103 $234.5356
67+ $4.3601 $292.1267
89+ $3.9085 $347.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess