EN
  • EN
  • DE

ASC8852AETE

Part No ASC8852AETE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC VIDEO PROCESSOR ADV 484TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9
Mounting SMD (SMT)
Case / Package 484-TFBGA (15x15)
Win Source Part Number 123600-ASC8852AETE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASC8852AETE CAD Model

Description

The NXP ASC8852AETE is a state-of-the-art product designed to cater to the demanding requirements of modern electronics. This advanced component is part of NXP's comprehensive portfolio of semiconductor solutions that are engineered to deliver exceptional performance, reliability, and efficiency.

Key Features

  • High Performance: The ASC8852AETE is built to provide top-tier performance, ensuring that your applications run smoothly and efficiently.
  • Energy Efficient: With energy consumption being a critical concern in today's world, this product is designed to operate with minimal power usage, reducing the overall energy footprint of your systems.
  • Durability: NXP's commitment to quality means that the ASC8852AETE is made to last, offering a robust solution that can withstand the rigors of everyday use.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product is well-equipped to handle the needs of cutting-edge applications.

Applications

The versatility of the NXP ASC8852AETE makes it suitable for a wide range of applications. It is ideal for use in sectors such as automotive, industrial control, consumer electronics, and telecommunications. Whether you're designing a sophisticated automotive system, a high-precision industrial machine, or a next-generation smartphone, the ASC8852AETE provides the reliability and performance you need.

Why Choose NXP's ASC8852AETE?

Choosing NXP's ASC8852AETE means opting for a product from a leader in the semiconductor industry. With decades of experience and a reputation for innovation, NXP ensures that its products, including the ASC8852AETE, meet the highest standards. Customers can rest assured that they are receiving a component that is not only technologically advanced but also backed by NXP's comprehensive support and expertise.

For more information on the NXP ASC8852AETE, including detailed specifications, application notes, and support resources, please visit the official NXP website or contact your NXP sales representative.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Lowest to $23.3784
Ricoh
Lowest to $5.6306
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
NEC
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess