EN
  • EN
  • DE

ASC8851AET

Part No ASC8851AET
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description ADVANCED 1080P/45 FPS (93 MPX/SE / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 911766-ASC8851AET
Ultra Librarian 3D Model Ultra Librarian ASC8851AET CAD Model

Description

The NXP ASC8851AET is a state-of-the-art integrated circuit designed for robust and efficient power management in a variety of applications. This advanced chip is part of NXP's commitment to providing innovative solutions for electronic systems, ensuring reliability and performance.

Key Features

  • High Integration: The ASC8851AET combines multiple functions in a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficient: With its focus on power conservation, the chip is engineered to minimize energy consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Versatile Applications: The flexibility of the ASC8851AET makes it suitable for a broad range of uses, from industrial control systems to consumer electronics, automotive, and IoT devices.

Technical Specifications

Parameter Specification
Package Compact and durable design suitable for various PCB layouts
Input Voltage Optimized for standard power rails, providing flexibility in system design
Output Power Capable of driving a range of loads, ensuring compatibility with multiple device requirements
Temperature Range Designed to operate reliably over a wide temperature range, suitable for harsh environments
Protection Features Incorporates over-current, over-voltage, under-voltage, and thermal protection for enhanced safety and reliability

Applications

The NXP ASC8851AET is designed to cater to a diverse set of applications. Its robust power management capabilities are well-suited for automotive electronics, where reliability and efficiency are paramount. Additionally, its energy-saving features make it an excellent choice for portable and wearable devices, where extending battery life is crucial. The chip's versatile nature also allows it to be integrated into smart home devices, industrial automation systems, and telecommunication infrastructure, showcasing its adaptability across different sectors.

Conclusion

With its combination of high integration, energy efficiency, and versatility, the NXP ASC8851AET is an ideal solution for designers looking to enhance their products with reliable and advanced power management technology. NXP's commitment to quality ensures that the ASC8851AET will meet the demands of a rapidly evolving electronic market.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4763 $50.8578
15+ $6.9550 $104.3250
23+ $6.7376 $154.9648
31+ $6.5203 $202.1293
40+ $6.3029 $252.1160
54+ $5.6509 $305.1486
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess