Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 817841-ASC8848AET
Ultra Librarian 3D Model Ultra Librarian ASC8848AET CAD Model

Description

NXP Product Overview: ASC8848AET

The NXP ASC8848AET is a cutting-edge integrated circuit designed to meet the rigorous demands of modern electronic systems. This high-performance chip is part of NXP's acclaimed product line, known for its reliability, efficiency, and innovative features. With its advanced technology, the ASC8848AET is an ideal solution for a wide range of applications including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The ASC8848AET integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Designed to operate in challenging conditions, this chip maintains its performance across a wide temperature range and is resistant to electrical noise and other environmental factors.
  • Energy Efficiency: NXP's focus on power management is evident in the ASC8848AET, which features low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is paramount.

Applications

The versatility of the ASC8848AET allows it to be used in a variety of devices and systems. From automotive control units to industrial automation systems, and even sophisticated consumer electronics, this chip provides a reliable foundation for any application that requires high-speed data processing and connectivity.

Quality and Reliability

NXP is committed to delivering products that adhere to the highest standards of quality and reliability. The ASC8848AET is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by industry professionals. With NXP's reputation for excellence, customers can trust the ASC8848AET to perform consistently and effectively, even in the most demanding situations.

Technical Support and Documentation

NXP provides comprehensive technical support and a wealth of documentation for the ASC8848AET, including datasheets, application notes, and design resources. This ensures that designers and engineers can fully leverage the capabilities of the chip in their projects, with the backing of NXP's expert assistance when needed.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE HI CAPACITY / Telecom IC
Need more? Email Us
ECAD model for PM5336B-FGI
MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Lowest to $9.9860
ECAD model for TP11362AV
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
IXYS
Need more? Email Us
ECAD model for TS190PLE
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0279 $84.0837
6+ $22.9974 $137.9844
9+ $22.2786 $200.5074
12+ $21.5601 $258.7212
16+ $20.8414 $333.4624
21+ $18.6853 $392.3913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,281 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention