EN
  • EN
  • DE

ATTINY11-6SI

Part No ATTINY11-6SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 6MHz
Peripherals WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY11
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566910-ATTINY11-6SI
Ultra Librarian 3D Model Ultra Librarian ATTINY11-6SI CAD Model

Description

Microchip Technology's ATTINY11-6SI Microcontroller

The ATTINY11-6SI is a high-performance, low-power CMOS 8-bit microcontroller from Microchip Technology's renowned ATtiny series. This compact yet powerful microcontroller is designed to offer both flexibility and efficiency for a wide range of applications. It is particularly suitable for embedding into space-constrained and power-sensitive devices due to its small size and low power consumption.

At the heart of the ATTINY11-6SI is a RISC-based CPU which enables the microcontroller to execute powerful instructions in a single clock cycle. This capability ensures that the device operates at maximum efficiency, providing a throughput approaching 1 MIPS per MHz. This allows system designers to optimize power consumption versus processing speed effectively.

Key Features of the ATTINY11-6SI:

  • High-Performance RISC CPU: Features 1K bytes of In-System Programmable Flash, allowing for fast and reliable code storage.
  • Memory: Comes with 64 bytes of EEPROM and 64 bytes of SRAM, providing ample space for data storage and manipulation.
  • Power Efficiency: Supports a wide range of operating voltages from 2.7V to 6V and features multiple power-saving modes, making it ideal for battery-operated applications.
  • Speed: Offers a maximum clock frequency of 6 MHz, delivering robust performance for time-sensitive tasks.
  • I/O Pins: Equipped with 6 programmable I/O lines, giving developers the flexibility to connect a variety of peripherals and interfaces.
  • Analog Comparator: Includes an on-chip analog comparator that enhances the functionality in mixed-signal environments.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh conditions.

The ATTINY11-6SI is available in an 8-lead SOIC package, which is not only space-efficient but also allows for simplified PCB design and manufacturing. The microcontroller's robust feature set makes it an ideal choice for applications in the automotive, industrial, consumer electronics, and Internet of Things (IoT) sectors. Designers and engineers will appreciate the ATTINY11-6SI for its ease of integration, versatility, and Microchip's commitment to long-term availability and support.

With its combination of performance, power efficiency, and design flexibility, the ATTINY11-6SI stands out as a microcontroller that can meet the demands of innovative electronic designs both now and in the future.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess