EN
  • EN
  • DE

ADC1213S080HN

Part No ADC1213S080HN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 12-bit ADC; 65 Msps, 80 Msps, 105 Msps or 125 Msps; serial JESD204A interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139782-ADC1213S080HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1213S080HN CAD Model

Description

Introducing the NXP ADC1213S080HN - High Precision ADC

The ADC1213S080HN from NXP Semiconductors is a cutting-edge analog-to-digital converter (ADC) that offers superb performance for a wide variety of applications. This 12-bit ADC is designed to handle high-speed signals with precision, making it an ideal choice for demanding data acquisition tasks.

Key Features

  • High-Speed Performance: With a sampling rate of up to 80 MSPS (Mega Samples Per Second), this ADC provides fast and accurate conversion of analog signals to digital data.
  • 12-Bit Resolution: The high resolution ensures that the ADC1213S080HN captures the fine details of the input signal, which is crucial for applications that require precise measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage without compromising on performance, making it suitable for portable and battery-operated devices.
  • Flexible Interface: The ADC1213S080HN features a flexible digital interface that is compatible with various microprocessors and digital signal processors, allowing for easy integration into existing systems.
  • Wide Input Bandwidth: The device supports a wide analog input bandwidth, enabling it to handle a broad range of signal frequencies.

Applications

The versatility of the ADC1213S080HN makes it an excellent choice for numerous applications, including:

  • Medical imaging systems
  • High-speed data acquisition
  • Communications systems
  • Radar and satellite systems
  • Test and measurement equipment

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the ADC1213S080HN is no exception. It is built to meet the rigorous standards expected in professional and industrial environments, ensuring consistent performance and durability.

Conclusion

Overall, the NXP ADC1213S080HN is a top-of-the-line ADC solution that offers a perfect blend of speed, precision, and power efficiency. Its robust feature set and flexible interface options make it an ideal choice for engineers and designers looking to enhance the capabilities of their digital systems with high-quality analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess