EN
  • EN
  • DE

ADC0803CD

Part No ADC0803CD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CMOS 8-bit A/D converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1139559-ADC0803CD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0803CD CAD Model

Description

The ADC0803CD, manufactured by NXP Semiconductors, is a precision 8-bit analog-to-digital converter (ADC) that offers a perfect blend of performance and versatility, making it an ideal choice for a wide range of applications. This high-quality ADC is designed to operate with a single +5V power supply, which is a common requirement for many digital systems, thereby simplifying the power design of the overall system.

Key Features

  • Resolution: The ADC0803CD boasts an 8-bit resolution, providing sufficient granularity for many moderate-precision applications.
  • Conversion Time: It offers a fast conversion time, allowing for quick data acquisition and processing, which is crucial for real-time applications.
  • Single Power Supply: The device operates on a single +5V power supply, which helps in reducing the complexity of the power supply design.
  • Input Range: It has a versatile input range, making it suitable for various signal levels.
  • Interface: The ADC0803CD comes with an easy-to-use digital interface that can be readily connected to most microcontrollers and processors.

Applications

The ADC0803CD is highly suitable for applications that require reliable and consistent digital representation of analog signals. Its applications span across various fields such as:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Reliability and Quality

NXP Semiconductors is a trusted name in the industry, known for its high standards of quality and reliability. The ADC0803CD is built to meet these standards, ensuring long-term performance and stability in your projects and products.

Conclusion

In summary, the ADC0803CD from NXP is a robust and reliable choice for designers looking for an 8-bit ADC that combines ease of use with high performance. Whether it is for industrial, automotive, or consumer applications, the ADC0803CD offers the functionality and quality expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess