EN
  • EN
  • DE

A7001CMHN1/T1AGB39

Part No A7001CMHN1/T1AGB39
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description SECURE AUTHENTICATION MICROCONTR / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number A7001
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 859059-A7001CMHN1/T1AGB39
Ultra Librarian 3D Model Ultra Librarian A7001CMHN1/T1AGB39 CAD Model

Description

The A7001CMHN1/T1AGB39 is a state-of-the-art semiconductor product from NXP, a leader in secure connectivity solutions for embedded applications. This product is designed to meet the demanding requirements of modern electronic systems, providing a robust and versatile solution for a wide range of applications.

Key Features

  • High-Performance Architecture: The A7001CMHN1/T1AGB39 is built on an advanced architecture that delivers high-speed operation and optimal power efficiency, making it suitable for high-end computing tasks.
  • Security: This product incorporates NXP's industry-leading security features, ensuring the integrity and confidentiality of data. It is ideal for applications where data protection and secure communication are paramount.
  • Connectivity: With integrated support for multiple communication protocols, the A7001CMHN1/T1AGB39 ensures seamless connectivity with other devices and systems, facilitating easy integration into existing networks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this product maintains a low power consumption profile, extending the battery life of portable devices and reducing the energy footprint in stationary applications.

Applications

The versatility of the A7001CMHN1/T1AGB39 makes it suitable for a diverse array of applications, including but not limited to:

  • Secure mobile transactions
  • Identity verification systems
  • Internet of Things (IoT) devices
  • Automotive control units
  • Industrial automation systems

Product Specifications

The A7001CMHN1/T1AGB39 boasts a range of specifications that underscore its performance and reliability:

  • Advanced processing core for high-speed computation
  • Robust security protocols for data encryption and authentication
  • Multiple I/O options for flexible connectivity
  • Compact form factor for space-constrained applications

In conclusion, the A7001CMHN1/T1AGB39 from NXP is a top-tier product that offers a perfect blend of performance, security, and power efficiency, making it an ideal choice for developers and manufacturers seeking to create advanced and secure electronic systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess