Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Operating System Android, FreeRTOS, Linux
Utilized IC / Part i.MX 8M
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1352051-8MPLUSLPD4-EVK
Ultra Librarian 3D Model Ultra Librarian 8MPLUSLPD4-EVK CAD Model

Description

8MPLUSLPD4-EVK - NXP Evaluation Kit

The 8MPLUSLPD4-EVK by NXP Semiconductors is a comprehensive evaluation kit designed to showcase the capabilities of the i.MX 8M Plus applications processor. This advanced development platform is tailored for smart, multimedia-rich applications, providing a robust environment for engineers to develop, test, and optimize their designs for a variety of use cases.

Key Features:

  • i.MX 8M Plus Processor: At the heart of the 8MPLUSLPD4-EVK is the i.MX 8M Plus processor, which integrates a quad-core ARM Cortex-A53, Cortex-M7 for real-time processing, and a Neural Processing Unit (NPU) for machine learning and AI applications.
  • Advanced Connectivity: The evaluation kit includes a diverse set of connectivity options such as Gigabit Ethernet, Wi-Fi 5, Bluetooth 5, USB 3.0, and more, ensuring seamless integration with a wide range of peripherals and networks.
  • Rich Multimedia Support: With support for dual displays, high-definition MIPI-DSI, and HDMI outputs, along with MIPI-CSI for camera input, the 8MPLUSLPD4-EVK is ideal for developing advanced visual applications.
  • Flexible Memory Options: The kit comes equipped with LPDDR4 memory, providing high-speed data transfer and efficient multitasking capabilities for complex applications.
  • Comprehensive Software Support: NXP offers extensive software support for the 8MPLUSLPD4-EVK, including Yocto Project-based Linux and Android operating systems, enabling rapid development and deployment.

Applications:

The 8MPLUSLPD4-EVK is suited for a variety of applications, including but not limited to:

  • Industrial Automation
  • Consumer Electronics
  • Smart Home Devices
  • Internet of Things (IoT)
  • Machine Learning and AI

With its high-performance multicore processing, AI and machine learning capabilities, and robust multimedia features, the 8MPLUSLPD4-EVK from NXP is an ideal platform for developers looking to push the boundaries of innovation in embedded and smart devices.

You May Also Be Interested in

NXP / Nexperia
S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-RDB2
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
Analog Devices Inc.
ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADICUP3029
Adafruit Industries LLC
ADAFRUIT PIXEL TRINKEY - USB KEY
Need more? Email Us
ECAD model for 5953
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMPDC-MB89V480-ADPB
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-201
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention