EN
  • EN
  • DE

82C250Y

Part No 82C250Y
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183888-82C250Y
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 82C250Y CAD Model

Description

Introducing the NXP 82C250Y High-Speed CAN Transceiver

The NXP 82C250Y is a cutting-edge high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking applications, this transceiver is compliant with the ISO 11898 standard and is capable of speeds up to 1 Mbps.

Key Features

  • ISO 11898 Compliant: The 82C250Y meets the stringent requirements of the ISO 11898 standard, ensuring reliable communication in demanding automotive environments.
  • High-Speed Operation: With support for data transfer rates of up to 1 Mbps, this transceiver is suitable for high-speed CAN applications.
  • Differential Receiver with Wide Common-Mode Range: The device includes a differential receiver that offers a broad common-mode range, making it robust against disturbances and enhancing signal integrity.
  • Low Electromagnetic Emission: The transceiver's design emphasizes reduced electromagnetic emissions, contributing to overall system compliance with EMC regulations.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, preventing potential damage from overheating.
  • Transmit Data (TXD) Dominant Time-Out: This safety feature prevents the bus lines from being driven to a permanent dominant state, thus avoiding bus lock-up scenarios.

Applications

The versatile NXP 82C250Y CAN transceiver is ideal for an array of automotive applications, including:

  • On-board diagnostics
  • Automotive control systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Industrial automation systems

Robust and Reliable

The 82C250Y from NXP is designed to withstand the rigors of automotive and industrial environments. Its robust construction ensures reliable operation under various conditions, including electrical transients, noise, and temperature fluctuations.

Whether you're developing advanced automotive systems or sophisticated industrial control networks, the NXP 82C250Y high-speed CAN transceiver is an excellent choice for ensuring reliable and efficient communication across your CAN bus network.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess