EN
  • EN
  • DE

74LVTH2245D

Part No 74LVTH2245D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V octal transceiver with 30 W termination resistors; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133289-74LVTH2245D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH2245D CAD Model

Description

Product Overview: 74LVTH2245D from NXP

The 74LVTH2245D is a versatile octal transceiver integrated circuit from NXP Semiconductors, designed to address the needs of high-speed bidirectional communication between data buses. This device is part of the LVT (Low Voltage Transceiver) High-Performance BiCMOS family and is particularly suitable for driving heavily loaded, low-voltage power buses.

Key Features

  • Logic Type: Octal Transceiver with Direction Pin
  • Bus Hold: Integrated bus hold circuitry on the data lines to retain the last known state during power-off or high-impedance conditions.
  • Operating Voltage: 2.7V to 3.6V, making it compatible with low-voltage logic levels and ideal for interfacing with 3.3V systems.
  • High Drive: Capable of driving 64mA at 3.3V, ensuring strong signal transmission over long distances or through capacitive loads.
  • Speed: Fast propagation delay and output transition times to maintain signal integrity at high frequencies.
  • Bus Interface: Designed to communicate with both 5V and 3.3V logic signals, providing a bridge for mixed-voltage systems.
  • Package: Available in a 20-pin SSOP package, offering a compact footprint for space-constrained applications.

Applications

The 74LVTH2245D is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Computers and computer peripherals
  • Data storage devices
  • Industrial control systems

Performance and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVTH2245D is no exception. It is fabricated using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology. This device also features over-voltage tolerant inputs and outputs, which enhance its robustness in adverse conditions. Furthermore, it is specified for operation from -40°C to +85°C, ensuring performance across a wide range of environmental conditions.

Conclusion

The 74LVTH2245D from NXP is an excellent choice for designers looking for a high-speed, low-voltage octal transceiver with robust performance characteristics. Its compatibility with different logic levels and its strong drive capability make it a versatile component for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1629 $61.9548
28+ $4.2365 $118.6220
43+ $4.1037 $176.4591
59+ $3.9709 $234.2831
76+ $3.8392 $291.7792
101+ $3.4419 $347.6319
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess