EN
  • EN
  • DE

DG536DN

Part No DG536DN
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC AMP/VIDEO/MUX LP 2CH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 1
On-State Resistance (Max) 90Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DG536
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584946-DG536DN
Ultra Librarian 3D Model Ultra Librarian DG536DN CAD Model

Description

The 584946-DG536DN is an integrated circuit (IC) in the category of analog switches.

  • Category: Analog Switches
  • Application: Special purpose interface applications
  • Configuration: T-Switch
  • Maximum On-State Resistance: 90Ohm
  • -3db Bandwidth: 500MHz
  • Voltage Supply Range: 10V to 16.5V
  • Channel: Single
  • Mounting: Surface mountable
  • Package: 44-LCC (J-Lead)
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Vishay
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess