EN
  • EN
  • DE

74LVT74D

Part No 74LVT74D
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 345MHz
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 20mA, 32mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 1mA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 095016-74LVT74D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT74D CAD Model

Description

Product Overview: 74LVT74D from NXP Semiconductors

The 74LVT74D is a high-performance, low-voltage, dual positive-edge triggered D-type flip-flop integrated circuit (IC) produced by NXP Semiconductors. This advanced IC is designed to operate at 3.3V, making it ideal for interfacing with 3.3V logic devices in a variety of digital applications. Its low-power consumption and high-speed operation are suitable for use in systems that require efficient power management without compromising performance.

Encased in a robust SOIC-14 package, the 74LVT74D offers two independent flip-flops with individual data (D), clock (CLK), set (SD), and reset (RD) inputs. Outputs are available for both the direct (Q) and complementary (Q̅) states. This configuration provides designers with the flexibility to implement a range of sequential logic functions, such as data storage, data transfer, and frequency division.

Key features of the 74LVT74D include:

  • Low-voltage operation: Designed to work at 3.3V, which is compatible with TTL levels, allowing for easy integration into mixed-voltage environments.
  • High-speed performance: Capable of operating at frequencies up to 235 MHz, providing the speed needed for high-performance systems.
  • Power-down protection: Inputs and outputs are equipped with power-down protection, ensuring that the IC remains undamaged if powered down.
  • 5V tolerant inputs: Inputs can tolerate up to 5V, even when the device is powered off, enhancing the IC's robustness in various operating conditions.
  • Low power dissipation: Optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Latch-up performance: Exceeds 500 mA per JESD78, providing excellent resistance to latch-up.
  • ESD protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, ensuring the device is safeguarded against electrostatic discharge events.

The 74LVT74D is a reliable choice for designers looking to implement sequential logic in their digital systems. Its combination of high-speed operation, low power dissipation, and robust protection features make it a versatile component for applications such as computing, telecommunications, and industrial control systems. With NXP's commitment to quality, the 74LVT74D represents a dependable solution for your logic circuit requirements.

You May Also Be Interested in

ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
1,125+ $0.0889 $100.0125
1,745+ $0.0861 $150.2445
2,405+ $0.0833 $200.3365
3,105+ $0.0806 $250.2630
4,150+ $0.0723 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess