EN
  • EN
  • DE

74LVT574PW-T

Part No 74LVT574PW-T
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165564-74LVT574PW-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT574PW-T CAD Model

Description

Product Overview: 74LVT574PW-T from NXP

The 74LVT574PW-T is a high-performance, low-voltage, octal D-type flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to be used in applications that require high-speed data storage and transfer while operating at low power levels. It is part of the LVT family, which is known for its low-voltage operation and tolerance to higher speeds, making it suitable for interfacing with 3.3V systems.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs enables efficient data storage and transfer.
  • Operating Voltage: Designed to work at a nominal supply voltage of 3.3V, with a wide range of 2.7V to 3.6V, which is ideal for low-voltage applications.
  • High-Speed Performance: Capable of operating at high speeds with a typical shift frequency of 125 MHz, making it suitable for high-speed data processing and communication systems.
  • Power Dissipation: Features a low ICC of 40 µA maximum, which minimizes power consumption and heat generation.
  • Output Capability: 3-state outputs provide the ability to put the output into a high-impedance state, allowing for bus-oriented applications.
  • Package Type: Available in a TSSOP20 (thin shrink small outline package) which is ideal for space-constrained applications.

Applications

The 74LVT574PW-T is versatile and can be used in a variety of applications, including:

  • Memory Registers
  • Data Storage
  • Communication Devices
  • Computers and Computer Peripherals
  • Industrial Control Systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVT574PW-T is no exception, and it is manufactured to meet the stringent standards expected of NXP products. Its robust design ensures stable performance even in the most demanding conditions.

Environmental Compliance

The 74LVT574PW-T adheres to environmental regulations, including RoHS compliance, ensuring that it meets global standards for environmental safety and sustainability.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess