EN
  • EN
  • DE

AT24C64B-10PU-2.7

Part No AT24C64B-10PU-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64K I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series AT24C64
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812447-AT24C64B-10PU-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C64B-10PU-2.7 CAD Model

Description

The AT24C64B-10PU-2.7 is a high-performance, 64-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the reputable semiconductor manufacturer, Microchip Technology. Specifically designed for low-power data storage applications, this device operates within a voltage range of 2.7V to 5.5V, making it suitable for a wide array of electronic applications, including but not limited to portable devices, smart cards, and various embedded systems.

With a 64K (8,192 x 8) bit capacity, the AT24C64B-10PU-2.7 provides ample storage for configuration parameters, serial numbers, calibration data, and other forms of critical data that must be preserved across power cycles. It utilizes a two-wire serial interface, I²C (Inter-Integrated Circuit), which ensures simple and efficient communication with microcontrollers and processors, allowing for seamless integration into complex systems.

The device's memory is organized as 512 pages of 16 bytes each, enabling efficient page write operations. It boasts a fast write cycle time of 5 ms (max) per page, thus providing swift data storage capabilities. Furthermore, the AT24C64B-10PU-2.7 has a self-timed write cycle with auto-clear, which simplifies the write operation process and enhances the reliability of data storage.

One of the key features of the AT24C64B-10PU-2.7 is its extended temperature range, operating reliably from -40°C to +85°C, which makes it an ideal choice for industrial and automotive applications where extreme conditions are commonplace. Additionally, it features a write protect pin to prevent inadvertent writes, thereby securing the stored data.

Encased in a PDIP (Plastic Dual In-line Package), the AT24C64B-10PU-2.7 is designed for through-hole mounting, which facilitates easy replacement and repairs. It is also available in various other package options to suit diverse assembly requirements.

In summary, the AT24C64B-10PU-2.7 from Microchip Technology is a robust, high-capacity EEPROM chip that offers reliable data storage, low power consumption, and versatile interfacing options, packaged in a convenient and durable form factor. It stands as an excellent choice for developers and manufacturers looking to incorporate non-volatile memory into their designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess