Product Overview: 74LVT573PW,118
The 74LVT573PW,118 is a high-performance, low-voltage, octal transparent D-type latch with 3-state outputs. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the LVT family, designed to offer both high-speed operation and low power consumption. It is particularly suitable for use in interfacing with 3.3V and 5V systems, making it a versatile choice for a wide range of applications.
Key Features
- Logic Type: Octal Transparent D-type Latch
- Output Type: 3-State
- Operating Voltage: 2.7V to 3.6V
- Compatibility: 5V I/O tolerant to support mixed-mode voltage operation
- Package: TSSOP20, a slim and compact package that is ideal for space-constrained applications
- High-Speed Performance: Offers a typical propagation delay of only 3.8ns, ensuring rapid response times for high-speed data processing
- Power Dissipation: Low ICC and IOZ for reduced power consumption and improved energy efficiency
- Temperature Range: Operating temperatures from -40°C to +85°C, providing reliable performance across diverse environmental conditions
Applications
The 74LVT573PW,118 is perfect for a range of applications that require high-speed data storage and retrieval. It is commonly used in:
- Buffering and data storage
- Communications infrastructure
- Computers and computer peripherals
- Industrial control systems
- Portable electronics
Product Advantages
With its low-voltage operation and high-speed performance, the 74LVT573PW,118 provides a combination of speed and power efficiency that is hard to match. The 3-state outputs allow for connection to a bus-oriented system, increasing the flexibility of the device. Its 5V tolerant inputs enable it to be used in mixed-voltage environments without the need for additional level shifting, simplifying design and reducing component count.
In summary, the 74LVT573PW,118 from NXP Semiconductors is a robust and reliable choice for designers looking to implement latches in their digital systems. Its high-speed, low-power, and versatile features make it an essential component for modern electronic designs.