EN
  • EN
  • DE

74LVT573D-T

Part No 74LVT573D-T
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.7 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 6.3ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 198246-74LVT573D-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT573D-T CAD Model

Description

Product Overview: 74LVT573D-T from NXP

The 74LVT573D-T is a high-performance, low-voltage octal transparent D-type latch with 3-state outputs, designed by the renowned semiconductor manufacturer, NXP. This product is part of the LVT family, which is known for its low-voltage operation and high-speed performance. It is particularly suitable for interfacing with 3.3V systems in a wide range of industrial, commercial, and computing applications where high data throughput is required.

Key Features

  • Octal D-Type Latches: The device contains eight latches with D-type flip-flops that capture the state of their inputs when the latch-enable (LE) input is high, holding the data when LE is low.
  • 3-State Outputs: This feature allows for connection to a bus-oriented system. The outputs can be put in a high-impedance state, effectively disconnecting them from the bus.
  • Low-Voltage Operation: The 74LVT573D-T operates at a nominal voltage of 3.3V, making it compatible with other low-voltage logic families.
  • High-Speed Performance: The device provides a high-speed data flow with a minimal propagation delay, essential for high-performance systems.
  • Live Insertion and Extraction: The 74LVT573D-T supports live insertion and extraction, reducing system downtime during maintenance and upgrades.
  • Power-Off High-Impedance Inputs and Outputs: This feature ensures that the device remains in a safe state when powered off.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in to prevent damage from static electricity and handling.

Applications

The 74LVT573D-T is well-suited for various applications, including:

  • Bus Interface/Buffering in Servers and Routers
  • Data Communication and Telecommunication Systems
  • Industrial Control Systems
  • High-speed Data Acquisition and Processing

Technical Specifications

Some of the technical specifications of the 74LVT573D-T include:

  • Supply Voltage (VCC): 3.3V ± 0.3V
  • High-Level Input Voltage (VIH): 2V minimum
  • Low-Level Input Voltage (VIL): 0.8V maximum
  • Output Current (IOH / IOL): -24mA / 24mA
  • Propagation Delay (tpd): Specified up to 250MHz
  • Operating Temperature Range: -40°C to +85°C

With its robust design and advanced features, the 74LVT573D-T from NXP is an excellent choice for designers looking for a reliable, high-speed latch that operates at low voltages and integrates seamlessly into a variety of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9708 $58.2480
145+ $0.7966 $115.5070
225+ $0.7717 $173.6325
310+ $0.7468 $231.5080
400+ $0.7219 $288.7600
540+ $0.6473 $349.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess