The NXP 74LVT16501ADGG is a high-performance, 18-bit universal bus transceiver designed to cater to the needs of high-speed bidirectional communication in computing and digital systems. This integrated circuit is part of the LVT (Low Voltage TTL) family, which is known for its low-power consumption and high-speed operation. The 74LVT16501ADGG is particularly suitable for driving bus lines or buffer memory address registers due to its robust design and functionality.
Key Features:
- Logic Type: Universal Bus Transceiver
- Number of Bits per Element: 18
- Number of Elements: 1
- Output Current: -32mA / 64mA
- Supply Voltage Range: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP
- Pin Count: 56
Performance and Quality:
The 74LVT16501ADGG is designed for high-speed operation while maintaining low power dissipation. It can operate at a voltage range of 2.7V to 3.6V, which allows for interfacing with 3.3V logic levels while retaining 5V tolerant I/O ports without the need for external components. This feature makes it versatile for mixed-voltage environments and ensures compatibility with older logic families.
Applications:
With its bidirectional data flow control and multiplexed data path, the 74LVT16501ADGG is ideal for a variety of applications, including:
- Bus interface or bus extension applications
- Memory buffering and data storage
- System logic upgrades
- Microprocessor or microcontroller interfacing
Reliability:
NXP's commitment to quality ensures that the 74LVT16501ADGG meets strict industry standards for reliability and performance. The device is available in a TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while offering excellent thermal characteristics for improved system reliability.
Conclusion:
The 74LVT16501ADGG from NXP is a robust and versatile universal bus transceiver that provides the speed and power efficiency required for modern digital systems. Its wide operating temperature range and low-voltage operation make it a reliable choice for designers looking to optimize their high-speed data transfer and buffering solutions.