EN
  • EN
  • DE

74LVT16244BDG-T

Part No 74LVT16244BDG-T
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 053516-74LVT16244BDG-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDG-T CAD Model

Description

Product Overview: 74LVT16244BDG-T from NXP

The 74LVT16244BDG-T is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors. This device is part of the LVT series, which is renowned for its low-voltage operation and tolerance to higher voltages, making it suitable for interfacing with 5V systems while maintaining the low power dissipation of 3.3V systems. The 74LVT16244BDG-T is a 16-bit buffer and line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers.

This integrated circuit provides high-speed performance while operating from a 3.3V supply, with 5V tolerant I/Os ensuring compatibility with mixed-voltage environments. With its edge rate control feature, the device is designed to minimize the propagation of noise and ringing, thus providing improved signal integrity on the bus lines. The 74LVT16244BDG-T is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), which is beneficial for space-constrained applications.

The device features a broad operating temperature range, typically from -40°C to +85°C, making it suitable for industrial applications that require reliable performance under varying environmental conditions. Additionally, the 74LVT16244BDG-T supports a maximum data rate, which is a testament to its ability to handle high-speed data transmission with ease.

Key features of the 74LVT16244BDG-T include:

  • 16-bit high-speed buffer/line driver with 3-state outputs
  • Low-voltage operation of 3.3V with 5V tolerant inputs/outputs
  • Edge rate control circuitry for noise reduction
  • High drive capability
  • Power-down protection on inputs and outputs
  • 48-pin TSSOP package for space-saving installations
  • Wide operating temperature range suitable for industrial applications
  • Compliance with JEDEC standard no. 8-1A

Applications for the 74LVT16244BDG-T are diverse, including telecommunications, computing, and high-speed data processing where reliable high-speed data buffering and driving are required. Its robust design and advanced features ensure that it can meet the stringent requirements of modern electronic systems. Whether you are designing a new system or upgrading an existing one, the 74LVT16244BDG-T by NXP Semiconductors is a reliable choice for ensuring data integrity and high-speed performance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess