EN
  • EN
  • DE

74LVT02D

Part No 74LVT02D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad 2-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133118-74LVT02D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT02D CAD Model

Description

Product Overview: 74LVT02D from NXP

The 74LVT02D is a high-performance, low-voltage, Si-gate CMOS device that is part of NXP Semiconductors' advanced LVT family. This product is designed to offer a robust solution for high-speed logic operations while operating at a reduced voltage, thereby reducing power consumption without sacrificing performance.

Key Features

  • Logic Type: The device features a Quad 2-input NOR gate, providing the fundamental logic function that is essential in digital circuits.
  • Operating Voltage: It operates at a 3.3V supply voltage, which allows for lower power operation and compatibility with other 3.3V logic devices.
  • High-Speed Performance: The 74LVT02D offers a propagation delay (tpd) of typically 3.7ns, enabling high-speed operation that is critical for modern digital applications.
  • 5V Tolerant Inputs: Inputs can tolerate a 5V input signal, even when the device is powered off, providing a level of protection and interface flexibility with 5V systems.
  • Low Power Dissipation: The IC has an exceptionally low static power consumption, with an Icc of just 10μA maximum when disabled.
  • Output Capability: Capable of driving 50Ω transmission lines, the 74LVT02D can be used in various demanding applications.
  • Package: The device comes in an SO14 package, which is suitable for surface-mounted technology and occupies minimal board space.

Applications

The 74LVT02D is versatile and can be used in a broad range of applications. Its high-speed performance and low power consumption make it ideal for use in:

  • Telecommunication systems
  • Portable computing devices
  • Data storage units
  • High-speed data processing systems
  • Networking equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74LVT02D is no exception, and it is manufactured to meet the stringent industry standards for performance and robustness, ensuring reliability in even the most demanding environments.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6757 $60.8130
210+ $0.5544 $116.4240
325+ $0.5371 $174.5575
445+ $0.5198 $231.3110
575+ $0.5024 $288.8800
770+ $0.4505 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess