The SN74ACT241DW is a high-performance, octal buffer and line driver designed to facilitate the driving of bus lines or buffer memory address registers. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of their 'ACT' series, which is known for its advanced high-speed CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: Operates at 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: SOIC-20
- Propagation Delay Time: Fast propagation delay times
- Drive Capability: Capable of driving heavily loaded bus lines with high fanout requirements
Product Applications
The SN74ACT241DW is versatile and can be used in a wide array of applications. It is particularly useful in situations where high-speed, low-power consumption is essential. Typical applications include:
- Buffering and driving bus lines in computing systems
- Memory address driving for high-speed memory modules
- Serving as an interface between different logic families
- Driving heavy loads in telecommunications equipment
Reliability and Quality
Texas Instruments is committed to providing high-quality and reliable products. The SN74ACT241DW is no exception, with its robust design ensuring stable performance in a variety of environmental conditions. Moreover, the device is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.
Ordering Information
To order the SN74ACT241DW or to obtain more information about pricing and availability, customers can visit Texas Instruments' official website or contact authorized distributors. The product is available in tube or tape and reel packaging options, facilitating ease of use in manufacturing and assembly processes.