Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133074-74LVCH32373AEC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH32373AEC CAD Model

Description

Introducing the 74LVCH32373AEC from NXP Semiconductors

The 74LVCH32373AEC is a state-of-the-art, low-voltage CMOS product from NXP Semiconductors, designed to meet the demanding requirements of high-speed interface applications. This integrated circuit belongs to the 74LVCH family, which is renowned for its high noise immunity and low power consumption while operating at the 3.3V VCC power supply level.

Key Features

  • 32-bit Transparent D-type Latch: The product features a 32-bit transparent D-type latch with 3-state outputs, making it ideal for temporary storage of data and for moving data from the input to the output ports in a controlled manner.
  • 5V Tolerant Inputs/Outputs: The inputs and outputs are 5V tolerant, ensuring compatibility with older 5V systems, which provides a smooth transition path from legacy systems to newer 3.3V systems.
  • Bus-Hold Data Inputs: The bus-hold data inputs eliminate the need for external pull-up or pull-down resistors, saving board space and reducing system complexity.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Drive Outputs: The high-drive outputs can drive up to 24mA, providing the capability to drive multiple devices or long PCB traces without the need for additional buffering.

Performance and Applications

With its high-speed performance, the 74LVCH32373AEC is perfect for interfacing with high-speed microprocessors and can easily handle the fast signal edge rates of today's advanced technology systems. The latch is designed to support the rigorous timing requirements of synchronous systems with its broad operating voltage range and edge-rate control features.

Applications for this device are varied and include:

  • Temporary data storage
  • Data buffering for CPUs
  • System control
  • Bus interface

The 74LVCH32373AEC is available in a 96-ball plastic ball grid array (PBGA) package, which ensures a compact footprint on the PCB and robust physical protection for the IC.

With its combination of features, the 74LVCH32373AEC from NXP Semiconductors represents a versatile and reliable solution for designers looking to improve data handling and signal integrity in their digital systems.

You May Also Be Interested in

ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention