EN
  • EN
  • DE

LTC6904HMS8#PBF

Part No LTC6904HMS8#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064082-LTC6904HMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6904HMS8#PBF CAD Model

Description

Product Overview: LTC6904HMS8#PBF

The LTC6904HMS8#PBF is a highly versatile, precision silicon oscillator manufactured by Linear Technology, now part of Analog Devices. This compact, low-power component offers a wide range of programmable frequencies, making it an ideal choice for a variety of electronic applications.

Key Features

  • Programmable Frequency Range: The LTC6904 can generate frequencies from 1kHz to 68MHz, which are set by an external resistor or a serial interface, providing flexibility for different design requirements.
  • High Resolution: It offers a high-frequency resolution of 0.1% or better, ensuring precise control over the output frequency for sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6904 operates with a supply voltage ranging from 2.7V to 5.5V and features a shutdown mode that reduces the supply current to less than 20uA, extending battery life in portable devices.
  • Compact Package: The device comes in an MSOP-8 package, providing a space-saving solution for designs where board real estate is at a premium.
  • Easy Integration: With its integrated frequency dividers, the LTC6904 can generate four different frequencies from a single resistor setting, simplifying circuit design and reducing component count.
  • Robust Temperature Stability: The oscillator performs reliably over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Applications

The LTC6904HMS8#PBF is well-suited for a range of applications including:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Clock generation for microprocessors and DSPs
  • Test and measurement equipment
  • Automotive electronics

With its precision and programmability, the LTC6904HMS8#PBF oscillator from Linear Technology meets the needs of engineers and designers who require a reliable, flexible frequency source in their electronic systems. Its ease of use, coupled with high performance, makes it a valuable component for a wide array of innovative designs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess