EN
  • EN
  • DE

USB20H04-JD

Part No USB20H04-JD
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406880-USB20H04-JD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB20H04-JD CAD Model

Description

The USB20H04-JD from Microchip Technology is a cutting-edge USB 2.0 hub controller that is designed to enhance connectivity options in various applications. This high-performance device is an ideal solution for expanding USB capabilities in consumer electronics, computing, and industrial devices.

Key Features

  • USB 2.0 Compliance: The USB20H04-JD is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices.
  • Multiple Ports: It features four downstream ports that allow for the connection of multiple devices simultaneously, increasing the system's USB capacity.
  • High-Speed Data Transfer: With support for high-speed data transfer rates of up to 480 Mbps, this hub controller is capable of handling data-intensive applications with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the USB20H04-JD minimizes power consumption, making it suitable for battery-powered devices.
  • Enhanced Host Communication: The hub controller facilitates seamless communication between the host and connected devices, ensuring reliable data transfer and device operation.
  • Compact Design: Its small form factor allows for easy integration into system designs without occupying significant space.

Applications

The versatility of the USB20H04-JD makes it a perfect fit for a broad range of applications. It is particularly useful in:

  • Desktop and laptop computers for expanding USB ports
  • Docking stations and monitors with integrated USB hubs
  • Consumer electronics such as gaming consoles and home entertainment systems
  • Industrial control systems requiring multiple USB connections
  • Portable devices where extending USB connectivity is essential

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the USB20H04-JD, including detailed datasheets, application notes, and design guides. Customers can also access a robust online support community and technical assistance from Microchip's expert engineers to streamline the development process and product integration.

For developers looking to enhance their products with reliable and efficient USB connectivity, the USB20H04-JD from Microchip Technology represents a premier solution that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Altera
Specialized RoHS
Lowest to $10.1866
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess