EN
  • EN
  • DE

74LVC574AD

Part No 74LVC574AD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Octal D-type flip-flop with 5-volt tolerant inputs/outputs; positive edge-trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Frequency (Max) 15 MHz
Mounting Surface Mount
Operating Temp Range -4C to 125C
Output Type 3-State
Package Type SO
Packaging Tube
Pin Count 2
Polarity Non-Inverting
Type D
Propagation Delay Time 11 ns
Number of Elements 1
High Level Output Current -24 mA
Operating Temperature Classification Automotive
Number of Bits 8
Low Level Output Current 24 mA
Logic Family LVC
Clock-Edge Trigger Type Positive-Edge
Rad Hardened No
Operating Supply Voltage (Typ) 1.8/2.5/3.3 V
Operating Supply Voltage (Min) 1.2 V
Operating Supply Voltage (Max) 3.6 V
Frequency 15 MHz
Win Source Part Number 094660-74LVC574AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC574AD CAD Model

Description

Product Overview: 74LVC574AD Octal D-Type Flip-Flop

The 74LVC574AD from NXP Semiconductors is a high-performance, octal D-type flip-flop with a difference. This integrated circuit is designed to provide the ultimate in functionality and reliability for a wide range of applications requiring data storage and transfer. The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs, making it an ideal choice for use in buffer registers, shift registers, and working memory for digital systems.

Key Features

  • Logic Family: The 74LVC574AD is part of the LVC family, which operates at a lower voltage range of 1.2V to 3.6V, making it suitable for low-voltage applications.
  • High-Speed Operation: With a maximum clock frequency of up to 100 MHz, this flip-flop can handle high-speed data transfer with ease.
  • Low Power Consumption: It is designed for low power consumption, with a typical quiescent current of only 10µA, ideal for battery-operated devices.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system without the need for external pull-up resistors.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.
  • Compatibility: Input levels are compatible with standard CMOS outputs; down to 1.8V, allowing for interfacing with multiple logic families.

Applications

The 74LVC574AD is versatile and can be used in a variety of applications, including:

  • Memory registers in computer systems
  • Data storage and transfer in communication systems
  • Interface and buffer circuits
  • Industrial control systems
  • Portable electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC574AD is no exception. It is available in a standard 20-lead SOIC package, which is both robust and space-efficient. The product is fully compliant with RoHS and Green product requirements, ensuring an eco-friendly choice for designers concerned with environmental impacts.

In conclusion, the 74LVC574AD from NXP is a feature-rich, high-performance octal D-type flip-flop that offers designers a reliable and efficient solution for their digital storage and transfer needs.

You May Also Be Interested in

AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Toko America Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
EPCOS (TDK)
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.8914

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess