EN
  • EN
  • DE

74LVC4245APW

Part No 74LVC4245APW
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 8-CH Bidirectional 24-Pin TSSOP / IC TRANSCVR TRI-ST DL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.5V to 5.5V
Voltage - VCCB 1.5V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 092234-74LVC4245APW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LVC4245
Introduction Date July 29, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC4245APW CAD Model

Description

Product Overview: 74LVC4245APW by NXP Semiconductors

The 74LVC4245APW is a versatile octal transceiver from NXP Semiconductors, designed to bridge the gap between two distinct voltage domains. This integrated circuit is part of the LVC (Low-voltage CMOS) family and is specifically engineered to operate at the 2.7V to 3.6V range, making it an ideal choice for interfacing with 3.3V logic levels.

Key Features:

  • Dual Supply Voltage: The device supports bidirectional level translation between 3.3V and 5V systems, thanks to its dual supply voltage lines (VCC(A) and VCC(B)).
  • Octal Bidirectional Transceiver: It features eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • Direction Control: The direction of data flow is managed by the DIR input, while the output enable (OE) pin controls the output activation, providing additional flexibility in data handling.
  • High-Speed Operation: With a maximum data rate that supports high-speed signal processing, this transceiver is suitable for a wide array of applications requiring rapid data exchange.
  • 5V Tolerant I/O Ports: The I/O ports are 5V tolerant, ensuring compatibility with higher voltage logic levels without the need for external level shifters.
  • Low Power Consumption: It boasts a low static and dynamic power consumption, contributing to energy efficiency in electronic systems.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included to safeguard the device during handling and operation.

Applications:

The 74LVC4245APW is ideally suited for applications where interfacing between different voltage domains is necessary. This includes, but is not limited to, microprocessor or microcontroller-based systems, data communication, telecommunication, and signal bridging tasks in mixed-voltage environments.

Package and Quality:

Encased in a TSSOP20 (Thin Shrink Small Outline Package) form factor, the 74LVC4245APW offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this product meets the stringent industry standards for performance and reliability.

For designers and engineers looking for a reliable solution to address voltage mismatch in their digital systems, the 74LVC4245APW from NXP Semiconductors presents itself as a high-performance and versatile choice.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,912 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess