Product Overview: 74LVC3G17DP from NXP Semiconductors
The 74LVC3G17DP is a high-performance, triple Schmitt-trigger buffer designed by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is tailored for use in 3.3V systems but has a broad VCC operation range from 1.65V to 5.5V, making it versatile for various applications.
Equipped with three independent buffer gates in a single package, the 74LVC3G17DP is an excellent choice for interfacing and signal conditioning tasks. Each buffer provides a Schmitt-trigger input that ensures a clean and stable output signal, even with slow or noisy input transitions, making it ideal for applications where signal integrity is crucial.
The device is housed in a TSSOP8 package, which stands for Thin Shrink Small Outline Package with 8 pins. This compact form factor is beneficial for space-constrained applications and also aids in reducing the PCB footprint. The 74LVC3G17DP's inputs are tolerant to 5.5V, allowing for direct interfacing with TTL levels. Additionally, the inputs have a hysteresis feature that significantly enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
Key Features:
- Triple Schmitt-trigger buffer
- Wide supply voltage range from 1.65V to 5.5V
- 5V tolerant inputs for interfacing with TTL logic levels
- Low power consumption
- High noise immunity due to Schmitt-trigger action
- Capable of driving +24 mA at VCC = 3.0V
- Compliant with JEDEC standard no. 8-1A
- ESD protection exceeds JESD 22
Applications for the 74LVC3G17DP include, but are not limited to, signal conditioning in mixed-signal environments, interfacing between different voltage domains, and general-purpose logic buffering. Its robust design and high functionality make it a reliable component for designers seeking to enhance their digital systems' performance and integrity.
With NXP's commitment to quality and performance, the 74LVC3G17DP is a dependable choice for your electronic design requirements. Whether you're working on consumer electronics, industrial control systems, or communication infrastructure, the 74LVC3G17DP offers the performance and flexibility needed to ensure smooth and reliable operation.