EN
  • EN
  • DE

74LVC2T45GT

Part No 74LVC2T45GT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132968-74LVC2T45GT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2T45GT CAD Model

Description

NXP 74LVC2T45GT Dual-Bit, Dual-Supply Translating Transceiver

The NXP 74LVC2T45GT is a state-of-the-art, dual-bit, dual-supply translating transceiver designed for the smooth translation of signals between different voltage domains. This high-performance component is part of NXP's low-voltage CMOS (LVC) family, which is renowned for its low power consumption and high-speed operation.

This versatile device allows for bidirectional level translation between any of the 1.65V to 5.5V voltage nodes, making it an ideal choice for interfacing devices operating at different voltage levels within the same system. The 74LVC2T45GT is particularly useful in applications where data must be transferred from a lower voltage domain to a higher one, or vice versa, without the need for a direction control signal.

Key Features:

  • Dual Supply Operation: Operates over a broad voltage range from 1.65V to 5.5V on both the A and B ports, allowing for flexible interfacing between different logic levels.
  • High-Speed Performance: Provides high-speed signal transfer with a maximum propagation delay of only a few nanoseconds, ensuring minimal latency in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the 74LVC2T45GT features a very low quiescent current, making it suitable for battery-operated devices.
  • Auto-Direction Sensing: The transceiver automatically senses the direction of data flow without the need for a dedicated control signal, simplifying circuit design and reducing pin count.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits shield the device from static damage, enhancing its robustness and reliability.

The NXP 74LVC2T45GT comes in a compact, leadless TSSOP-8 (thin shrink small outline package) that is suitable for space-constrained applications. Its small form factor, combined with the capability to operate at industrial temperature ranges, makes it an excellent choice for a wide array of applications, including but not limited to, mobile devices, computing, consumer electronics, and industrial automation.

By providing seamless signal translation and high-speed operation with robust protection features, the NXP 74LVC2T45GT is a crucial component for designers looking to create interoperable systems that require reliable communication across different voltage levels.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9363 $51.4965
115+ $0.8771 $100.8665
180+ $0.8475 $152.5500
255+ $0.7882 $200.9910
330+ $0.7586 $250.3380
415+ $0.7289 $302.4935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess