EN
  • EN
  • DE

74LVC2GU04GW

Part No 74LVC2GU04GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132966-74LVC2GU04GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LVC2GU04GW CAD Model

Description

Product Overview: 74LVC2GU04GW from NXP

The 74LVC2GU04GW is a high-performance, dual unbuffered inverter gate integrated circuit (IC) from NXP Semiconductors, a leader in the industry. This product is part of the LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. It is designed to accommodate the needs of modern high-speed digital systems while maintaining low power consumption and a small form factor.

Key Features

  • Low Voltage Operation: The 74LVC2GU04GW operates at a very low voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: With a propagation delay typically less than 3.7ns at 3.3V, this IC provides the speed necessary for high-frequency signal processing.
  • Power-Down Protection: Inputs can be at a higher voltage when the device is powered down, without the risk of damaging the IC.
  • ESD Protection: It includes protection against electrostatic discharge (ESD) exceeding 8 kV based on the JESD22-A114-B standard, ensuring robustness and reliability.
  • Leadless Package: The 74LVC2GU04GW comes in a very small leadless package (TSSOP6), which is ideal for space-constrained applications.
  • Multiple Logic Functions: It supports multiple logic functions, making it a versatile choice for a variety of digital circuits.
  • Low Power Dissipation: It exhibits a very low quiescent current, minimizing power dissipation and contributing to energy efficiency in electronic systems.

Applications

The 74LVC2GU04GW is suitable for a wide range of applications, including:

  • Mobile Phones
  • Computing Devices
  • Portable Gaming Consoles
  • Networking Equipment
  • Signal Processing
  • General Purpose Logic

Conclusion

The NXP 74LVC2GU04GW is an excellent choice for designers seeking a dual unbuffered inverter gate with high-speed performance, low power consumption, and a compact footprint. Its robust ESD protection and compatibility with multiple voltage levels make it a reliable and flexible component for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0627 $50.1600
1,950+ $0.0514 $100.2300
3,015+ $0.0498 $150.1470
4,150+ $0.0482 $200.0300
5,365+ $0.0466 $250.0090
7,180+ $0.0418 $300.1240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess