NXP 74LVC2G74GT Dual D-Type Positive Edge-Triggered Flip-Flop
The NXP 74LVC2G74GT is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, part of NXP's 74LVC family. This device is designed for use in applications requiring high-speed and low-power consumption. It is particularly suitable for the implementation of buffer registers, shift registers, and state machines.
With its advanced 5V tolerant inputs, the 74LVC2G74GT can be used in mixed-voltage environments, allowing for interfacing with both 3.3V and 5V logic levels without the need for additional level shifting. This feature is essential for modern mixed-voltage systems and helps streamline circuit design by eliminating external components.
The device features two independent flip-flops with individual data (D), clock (CP), set (SD), and reset (RD) inputs. Outputs are denoted as Q and Q̅. The positive edge-triggered operation ensures that the state of the flip-flop changes on the rising edge of the clock input, providing precise timing control for synchronous data transfer.
The flip-flops also include set and reset functions, which are asynchronous and active LOW. This means that the Q output can be set or reset independently of the clock signal, providing additional flexibility in control and initialization of the circuit.
The 74LVC2G74GT operates over a wide supply voltage range from 1.65V to 5.5V, which, combined with its low power consumption, makes it an ideal choice for battery-operated and portable devices. The device is provided in a small TSSOP8 (Thin Shrink Small Outline Package) form factor, offering a space-saving solution for PCB layouts where space is at a premium.
Key features of the NXP 74LVC2G74GT include:
- High-speed performance
- Low power consumption
- 5V tolerant inputs for mixed-voltage operation
- Dual D-type flip-flops with positive edge-triggered clock
- Asynchronous set/reset inputs
- Wide supply voltage range (1.65V to 5.5V)
- Compact TSSOP8 packaging
The NXP 74LVC2G74GT is an excellent choice for designers looking for a reliable and versatile flip-flop IC that meets the requirements of modern digital systems, with the added assurance of quality and support from a leading semiconductor manufacturer like NXP.