The 74LVC2G14GW,125 is a high-performance, dual inverting Schmitt trigger manufactured by NXP Semiconductors. This advanced logic gate is designed to operate from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. Its low voltage capabilities ensure compatibility with modern microcontroller environments and other logic systems operating at reduced voltage levels.
Key Features
- Voltage Range: Operates across a wide voltage range from 1.65 V to 5.5 V, accommodating various logic level requirements.
- High-Speed: Propagation delays as low as 3.7 ns at 5 V, enabling high-speed operation for critical applications.
- Power Efficiency: Low power consumption with a typical I_CC of only 10 µA, even at 5.5 V, making it an energy-efficient choice.
- Latch-Up Performance: Robust latch-up performance exceeds 100 mA, in accordance with the JESD78 Class II level B standard.
- ESD Protection: Human body model ESD protection exceeds JESD22, ensuring the device's resilience against electrostatic discharge events.
- Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, suitable for industrial applications.
- Package: Available in a TSSOP5 (SOT353) package, which is not only space-saving but also compatible with standard surface-mount assembly processes.
Applications
The 74LVC2G14GW,125 is ideal for a variety of applications where signal conditioning is required. Its dual inverting Schmitt trigger inputs make it perfect for transforming noisy inputs into clean digital signals, which is essential for reliable system performance. Typical applications include:
- Wave and pulse shapers
- Astable multivibrators
- Signal processing
- Glitch removal
- Input debouncing for switches and buttons
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74LVC2G14GW,125 is produced with stringent quality control processes, ensuring both reliability and performance for critical electronic systems. With its robust design and proven manufacturing techniques, this component is a reliable choice for designers and engineers seeking a high-performance inverting Schmitt trigger solution.