The XC18V04VQ44BRT is a Configuration PROM from Xilinx designed to store configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). It offers a reliable and cost-effective way to load configuration data into the FPGA upon power-up or reset. This device has a memory capacity of 4 Megabits. The 'VQ44' designates that the device is in a 44-pin Very Thin Quad Flatpack (VQFP) package, and 'BRT' represents the temperature range and packaging specifications.
Applications
- FPGA configuration storage for embedded systems.
- Bootstrapping FPGAs in various applications.
- Storing firmware and configuration settings for immediate use upon power-up.
- Industrial automation and control systems utilizing FPGAs.
- Telecommunications equipment where fast and reliable FPGA configuration is critical.
Features
- 4 Megabit (512K x 8) memory capacity.
- In-System Programmable (ISP) via JTAG interface.
- Low power consumption.
- Fast configuration download.
- 44-pin VQFP package for space-saving PCB design.
- 3.3V operating voltage.
- High endurance: 20,000 program/erase cycles.
- Long data retention: 20 years.
Benefits
- Guaranteed FPGA configuration: Ensures proper FPGA configuration every time the system boots.
- Cost-effective: Provides a low-cost solution for storing FPGA configuration data.
- Compact form factor: The VQFP package allows for smaller board designs.
- Easy programming: In-system programming through JTAG simplifies development and debugging.
- Reliable operation: High endurance and data retention provide long-term system reliability.
Additional Details
The XC18V04VQ44BRT is programmed using a standard JTAG (IEEE 1149.1) interface, facilitating in-system programming without removing the device from the board. This simplifies the design and development process. The device has a wide operating temperature range suitable for industrial applications. It stores data in non-volatile memory, retaining configuration data even when power is off. Configuration data is transferred serially to the FPGA. The device is also compliant with RoHS standards.