EN
  • EN
  • DE
  • IT

74LVC1G58GV

Part No 74LVC1G58GV
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815959-74LVC1G58GV
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58GV CAD Model

Description

Product Overview: 74LVC1G58GV by NXP

The 74LVC1G58GV is a versatile, high-performance configurable multiple function gate incorporated into NXP's extensive LVC (Low-Voltage CMOS) family. Designed for the discerning engineer who requires both flexibility and speed in their logic solutions, this product offers a combination of low power consumption and high noise immunity typical of the LVC family.

Key Features

  • Configurable Logic Function: With multiple logic functions available in a single gate, the 74LVC1G58GV allows for a variety of configurations, making it a highly adaptable component suitable for a range of applications.
  • Low Power Consumption: Operating on a 1.65V to 5.5V supply voltage range, this device is optimized for low-voltage applications, ensuring energy-efficient operation without compromising on performance.
  • High-Speed Operation: Despite its low power requirements, the 74LVC1G58GV does not sacrifice speed, offering a typical propagation delay (tpd) of only 3.7ns at a 3.3V supply voltage, making it ideal for high-speed logic circuits.
  • 5V Tolerant Inputs: The inputs to the 74LVC1G58GV are 5V tolerant, allowing for interfacing with higher voltage logic levels without the need for external level shifters.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels are built-in, with HBM JESD22-A114E exceeding 2000V and MM JESD22-A115-A exceeding 200V, providing robustness for handling and assembly processes.

Applications

The 74LVC1G58GV's configurable logic function capability makes it an excellent choice for a multitude of applications, including:

  • Complex logic circuit implementation
  • Signal processing
  • Function generator
  • Prototype development
  • Custom logic designs

Package Details

The device comes in a compact SOT-753 (SC-74A) package, which is suitable for space-constrained applications. The small form factor does not compromise its ease of solderability or its performance reliability.

Overall, the 74LVC1G58GV from NXP stands out as a highly adaptable logic gate that meets the needs of modern digital designs requiring compact, low-power, and high-speed components. Its configurability and robustness make it an essential part of any electronics designer's toolkit.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0817 $50.2455
1,495+ $0.0671 $100.3145
2,310+ $0.0650 $150.1500
3,180+ $0.0629 $200.0220
4,115+ $0.0608 $250.1920
5,505+ $0.0545 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess