EN
  • EN
  • DE
  • IT

AW3112DNR

Part No AW3112DNR
Manufacturer Awinic
Catalog Miscellaneous
Description 30 V / 3 A low saturation PNP trIpole integrated with NMOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818140-AW3112DNR
Ultra Librarian 3D Model Ultra Librarian AW3112DNR CAD Model

Description

The AW3112DNR is a high-performance audio amplifier designed by Awinic. It is specifically engineered for portable devices and applications where high-quality audio output and low power consumption are critical. This amplifier integrates advanced features to enhance audio performance and protect the device from damage.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Gaming Devices

Features:

  • High Power Output: Delivers clear and loud audio output.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Charge Pump: Improves efficiency and reduces power loss.
  • Speaker Protection: Prevents damage to the speaker from over-current or over-voltage.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction.

Benefits:

  • Enhanced Audio Quality: Provides a superior listening experience with clear and loud sound.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times on portable devices.
  • Robust Protection: Ensures reliable operation and prevents damage to the amplifier and connected speakers.
  • Compact Size: Enables integration into space-constrained portable devices.
  • Simplified Design: Reduces the need for external components, simplifying the design process.

The AW3112DNR incorporates a highly efficient Class-D amplifier architecture, which minimizes power dissipation and maximizes battery life. The integrated charge pump boosts the supply voltage, allowing for higher output power without exceeding the voltage limits of the battery. The speaker protection features prevent damage to the speaker by limiting the output current and voltage. The short-circuit protection and thermal shutdown features protect the amplifier from damage in the event of a fault condition. The low THD ensures high-fidelity audio reproduction, providing a clear and immersive listening experience. The AW3112DNR is an excellent choice for a wide range of portable audio applications, where high performance, low power consumption, and robust protection are essential.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0470 $50.0550
2,275+ $0.0440 $100.1000
3,530+ $0.0425 $150.0250
5,065+ $0.0395 $200.0675
6,580+ $0.0380 $250.0400
8,245+ $0.0364 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess