EN
  • EN
  • DE

74LVC1G332GF

Part No 74LVC1G332GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 3-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132815-74LVC1G332GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G332GF CAD Model

Description

The 74LVC1G332GF is a high-performance, single 3-input OR gate integrated circuit from NXP Semiconductors, renowned for its low-voltage and low-power operation. This compact and efficient IC is part of the 74LVC family, which is designed to meet the needs of the latest generation of high-speed, low-power applications.

Key Features

  • Low Voltage Operation: The 74LVC1G332GF operates at a voltage range of 1.65V to 5.5V, making it compatible with various systems and allowing for integration into both 3.3V and 5V circuits.
  • High-Speed Performance: With a propagation delay of typically only 3.7ns at 3.3V, this IC ensures rapid signal processing, which is critical for high-speed applications.
  • Low Power Consumption: It is designed for low power consumption, with a typical quiescent current of only 0.1µA, making it ideal for power-sensitive designs.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when the device is powered off, providing additional interfacing compatibility with higher voltage logic levels without the risk of damage.

Applications

The 74LVC1G332GF is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Computers and Computer Peripherals
  • Portable Communication Devices
  • Data Storage Devices
  • High-speed Signal Processing Circuits

Package and Quality

The 74LVC1G332GF comes in a leadless ultra-small XSON6 package, which is not only space-saving but also offers excellent thermal performance. It is fully specified over the -40°C to +125°C temperature range, ensuring reliable operation across diverse environmental conditions.

Environmental Compliance

NXP is committed to environmental stewardship. The 74LVC1G332GF is compliant with RoHS (Restriction of Hazardous Substances) and is free of lead, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6493 $65.9720
90+ $1.3537 $121.8330
135+ $1.3109 $176.9715
185+ $1.2693 $234.8205
240+ $1.2266 $294.3840
320+ $1.0996 $351.8720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess