Product Overview: 74LVC1G125GM - NXP Semiconductors
The 74LVC1G125GM is a high-performance, single-buffer gate with a 3-state output from NXP Semiconductors. This device is a part of the LVC (Low Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. Designed to operate from a 1.65 V to 5.5 V power supply, it makes the 74LVC1G125GM suitable for interfacing with both 3.3 V and 5 V systems, thereby providing a great deal of flexibility for various design requirements.
This buffer gate is capable of driving capacitive loads while maintaining low power dissipation. It features a high-impedance 3-state output, which can be used to disable the output stage, effectively isolating the bus line during power-down or when idle. This feature is crucial for preventing damage to the device or other components on the bus, and for reducing power consumption in standby mode.
The 74LVC1G125GM comes in a very small and leadless XSON6 package, which is ideal for space-constrained applications. With its tiny footprint, it is particularly well-suited for mobile and portable devices, where space is at a premium and efficient use of the PCB area is essential.
Key features of the 74LVC1G125GM include:
- 5 V tolerant inputs for interfacing with 5 V logic levels without the need for external components.
- High noise immunity with a built-in Schmitt-trigger action at all inputs, which enhances performance in noisy environments.
- Low static and dynamic power consumption, which contributes to energy efficiency in the end application.
- Compatibility with JEDEC standard no. 8-1A for logic levels, ensuring interoperability with other standard logic components.
- Latch-up performance that exceeds 250 mA per JESD 78, Class II, making it resilient to latch-up events.
- ESD protection exceeds JESD 22, ensuring the device's robustness against electrostatic discharge events.
The 74LVC1G125GM is an excellent choice for a wide range of applications, including logic level shifting, bus isolation, and signal buffering in products such as smartphones, tablets, and other portable electronics, as well as in more general digital logic circuits. With its high-speed operation and low power consumption, this buffer gate from NXP Semiconductors offers designers a reliable and efficient solution for their digital interfacing needs.