Product Overview: 74LVC1G08GV.118 by NXP Semiconductors
The 74LVC1G08GV.118 is a high-performance, single 2-input AND gate integrated circuit (IC) from NXP Semiconductors, a leader in the production of advanced semiconductor solutions. This product is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates on a low power supply while maintaining high-speed performance.
Key Features
- Low Power Consumption: The 74LVC1G08GV.118 is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for battery-operated and power-sensitive applications.
- High-Speed Operation: Despite its low power requirements, this IC does not compromise on speed, ensuring fast and efficient signal processing.
- 5V Tolerant Inputs: The inputs to this AND gate are 5V tolerant, allowing it to be used in mixed-voltage environments and interfacing with higher voltage logic levels without risking damage to the device.
- Low Propagation Delay: The device boasts a low propagation delay, which is critical for high-speed digital circuits where timing is crucial.
- Output Drive Capability: Capable of driving up to 50mA, the 74LVC1G08GV.118 can directly drive LEDs and other low-power devices.
Applications
The versatile nature of the 74LVC1G08GV.118 makes it a suitable choice for a wide range of applications, including:
- Logic level shifting and translation
- Power management circuits
- Signal gating
- Computing and data processing
- Communication equipment
- Portable and battery-powered electronics
Package and Quality
The 74LVC1G08GV.118 comes in a compact, leadless SOT891 package, which is ideal for space-constrained applications. The small form factor does not hinder its performance or reliability. NXP's commitment to quality ensures that this product meets strict industry standards for performance and robustness.
Whether you are designing consumer electronics, industrial control systems, or sophisticated computing hardware, the 74LVC1G08GV.118 from NXP Semiconductors offers a reliable and efficient solution for your AND logic gate needs.