Product Overview: 74LVC1G00 Single 2-Input NAND Gate
The 74LVC1G00 device from NXP Semiconductors is a high-performance, single 2-input NAND gate, fabricated with silicon gate CMOS technology. It is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including those that interface with both 3.3 V and 5 V systems. This versatility ensures the 74LVC1G00 can be integrated into various digital circuits without the need for level-shifting solutions.
Key Features
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a broad range of logic levels.
- High-Speed Operation: Fast propagation delays, ensuring quick response times for critical applications.
- Low Power Consumption: Ultra-low static power consumption, which is ideal for power-sensitive designs.
- 5 V Tolerant Inputs: Inputs can tolerate a 5 V input level, even when the device is powered by a lower voltage, providing design flexibility.
- High Noise Immunity: Possesses a high level of immunity to electrical noise, a critical attribute for stable operation in electrically noisy environments.
- Latch-Up Performance: JESD78 Class II exceeds 100 mA, ensuring reliable operation under transient conditions.
- ESD Protection: HBM JESD22-A114F exceeds 2000 V and MM JESD22-A115-A exceeds 200 V, offering robust protection against electrostatic discharge.
Applications
The 74LVC1G00 is designed for general-purpose use in a variety of digital applications, including:
- Logic circuits and signal gating
- Function generators
- Control systems
- Embedded systems
- Consumer electronics
- Computing devices
Its small footprint and compatibility with both 3.3 V and 5 V systems make the 74LVC1G00 an excellent choice for use in space-constrained applications that require reliable logic operations. Whether you're developing sophisticated industrial controls or simple consumer gadgets, this NAND gate provides the performance and reliability that engineers have come to expect from NXP Semiconductors.
For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and product documentation available from NXP Semiconductors.