EN
  • EN
  • DE

74LVC162373ADGG

Part No 74LVC162373ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type transparent latch with 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132718-74LVC162373ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC162373ADGG CAD Model

Description

Product Overview: 74LVC162373ADGG by NXP Semiconductors

The 74LVC162373ADGG is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to be used in applications requiring high-speed data storage and transfer in a digital system. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates at a lower power supply while maintaining high-speed operation.

Constructed with an advanced CMOS technology, the 74LVC162373ADGG offers a robust latch function with a wide operating voltage range from 1.2V to 3.6V. This feature makes it compatible with various modern low-voltage logic systems and ensures minimal power consumption, which is critical for battery-operated and power-sensitive applications.

The device features 16 transparent D-type latches with 3-state outputs. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred will be retained at the Q outputs until LE is returned high. Additionally, the 3-state outputs allow for direct connection to a bus or data lines, making it easy to interface with microprocessors, microcontrollers, and other logic circuits.

Another significant feature of the 74LVC162373ADGG is its bus-hold circuitry, which maintains the last valid input state when the input becomes floating, thus eliminating the need for external pull-up or pull-down resistors. The device is also equipped with an output enable (OE) input that, when high, disables the outputs by placing them in a high-impedance state. This is useful for preventing bus contention in multiplexed applications.

The 74LVC162373ADGG is offered in a TSSOP48 package, which is a thin shrink small outline package with 48 pins. This compact form factor is suitable for space-constrained applications while still providing enough I/O for complex functions. It is ideal for use in a wide range of applications, including computers, servers, networking, telecommunications, and consumer electronics, where reliable data storage and high-speed data transfer are essential.

With its combination of low-power consumption, high-speed performance, and robust latch function, the 74LVC162373ADGG from NXP Semiconductors is an excellent choice for designers looking to implement efficient and reliable data storage solutions in their digital systems.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7846 $50.9990
160+ $0.6438 $103.0080
245+ $0.6237 $152.8065
335+ $0.6036 $202.2060
430+ $0.5835 $250.9050
575+ $0.5231 $300.7825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess