EN
  • EN
  • DE

74LVC14A

Part No 74LVC14A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt-trigger with 5V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132700-74LVC14A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC14A CAD Model

Description

The 74LVC14A is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. It belongs to the LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. This particular integrated circuit is designed to provide optimal solutions for digital signaling and processing applications where low-voltage operation is essential.

Key Features

  • Hex Inverting Schmitt Trigger: The 74LVC14A contains six inverting Schmitt triggers, providing excellent noise immunity and hysteresis, which is crucial for transforming noisy inputs into clean digital outputs.
  • Low Power Consumption: Operating on a very low voltage range of 1.2V to 3.6V, the device is specifically engineered for use in low-power environments without compromising on speed or performance.
  • High-Speed Operation: Despite its low-power design, the 74LVC14A does not sacrifice speed, offering a propagation delay typically less than 3.7ns at 3.3V, making it suitable for high-speed applications.
  • 5V Tolerant Inputs: The inputs of the 74LVC14A are 5V tolerant, allowing direct interfacing with TTL levels without the need for external components, thus simplifying design and reducing system costs.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided, ensuring device robustness and reliability, which is critical in preventing damage during handling and operation.
  • Compliance: The device is fully compliant with JEDEC standard no. 7A requirements and is available in a variety of standard packaging options, including SO, TSSOP, and DHVQFN.

Applications

The versatility of the 74LVC14A makes it suitable for a broad range of applications. It is commonly used in:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch removal
  • Logic level translation
  • Power-up reset circuits

In summary, the 74LVC14A from NXP is a valuable component for designers looking for a hex inverting Schmitt trigger with low power consumption, high-speed operation, and robust ESD protection. Its 5V tolerant inputs and compliance with industry standards make it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Texas Instruments
Lowest to $12.6416
Mini-Circuits
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess