EN
  • EN
  • DE

74LVC125ADB

Part No 74LVC125ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132682-74LVC125ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC125ADB CAD Model

Description

Product Overview: NXP 74LVC125ADB

The NXP 74LVC125ADB is a high-performance, quad buffer/line driver with 3-state outputs that belongs to the LVC (Low-Voltage CMOS) family. This integrated circuit is designed to support the needs of high-speed signal propagation while maintaining low power consumption. It is particularly well-suited for interfacing with high-speed microprocessors and can support the translation of mixed voltage systems due to its 5V tolerant inputs.

Key Features:

  • Voltage Range: The device operates at a supply voltage range of 1.2V to 3.6V, which allows for integration in low-voltage systems while being compatible with 5V logic levels.
  • High-Speed Performance: With a typical propagation delay of only 3.7ns at a 3.3V supply voltage, the 74LVC125ADB is optimized for high-speed operation.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus or multiple peripherals, with the ability to go into a high-impedance state to avoid bus contention.
  • Low Power Consumption: The device features a low power dissipation with a quiescent current specification of less than 5µA, making it suitable for power-sensitive applications.
  • 5V Tolerant Inputs: Inputs are 5V tolerant which permits the use of this device in mixed-voltage environments and eases the transition from 5V to 3.3V systems.
  • ESD Protection: The 74LVC125ADB comes with electrostatic discharge protection, ensuring device integrity during handling and operation.

Applications:

The versatility of the 74LVC125ADB makes it an excellent choice for a wide array of applications, including:

  • Bus Interface/Buffering
  • Memory Address Drivers
  • Data Transmission and Reception
  • Signal Distribution and Translation
  • Level Shifting for Mixed-Mode Voltage Systems

Package and Quality:

The NXP 74LVC125ADB is available in a 14-pin SSOP package, which is both space-saving and suitable for automated surface-mount assembly processes. The product adheres to the stringent quality standards set by NXP, ensuring high reliability and performance consistency across various conditions.

With its combination of speed, low power, and robustness, the NXP 74LVC125ADB stands out as a prime choice for designers looking to incorporate a reliable buffer/line driver into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4182 $50.1840
260+ $0.3918 $101.8680
400+ $0.3785 $151.4000
570+ $0.3521 $200.6970
740+ $0.3388 $250.7120
925+ $0.3256 $301.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,309 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess