EN
  • EN
  • DE

74LVC109PW

Part No 74LVC109PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual JK flip-flop with set and reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132671-74LVC109PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC109PW CAD Model

Description

Product Overview: 74LVC109PW by NXP Semiconductors

The 74LVC109PW is a high-performance, dual positive-edge triggered JK flip-flop integrated circuit (IC) from NXP Semiconductors, renowned for its reliability and advanced technology. This IC is part of the 74LVC family, which is characterized by low-voltage CMOS logic operating at a voltage range of 1.2V to 3.6V. The device comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications.

Key Features

  • Logic Type: JK Flip-Flop
  • Flip-Flop Type: Dual Positive-Edge Triggered
  • Package: TSSOP16
  • Operating Voltage: 1.2V to 3.6V
  • High Noise Immunity: Ensures stable operation under noisy conditions
  • 5V Tolerant Inputs: Allows interfacing with 5V logic levels without damage
  • Low Power Consumption: Suitable for battery-operated and power-sensitive devices
  • High-Speed Performance: Fast switching times even at low operating voltages

Performance and Applications

The 74LVC109PW is designed to deliver high-speed performance, making it an ideal choice for frequency division and counting applications. Its fast switching capabilities, coupled with low power consumption, make it suitable for use in a wide range of electronic devices, from portable gadgets to complex computing systems.

With its robust design, the 74LVC109PW is highly resistant to electrostatic discharge and has a high degree of noise immunity, ensuring reliable operation in industrial and consumer environments. The 5V tolerant inputs allow this flip-flop to be used in mixed-voltage systems, providing flexibility for designers when integrating with both legacy and modern digital circuits.

Common applications for the 74LVC109PW include:

  • Communication systems
  • Embedded systems
  • Processors and controllers
  • Data storage devices
  • Counters and timers
  • Portable electronics

In summary, the 74LVC109PW from NXP Semiconductors is a versatile and efficient solution for designers looking to implement JK flip-flops in their digital logic designs. Its low-voltage operation, high-speed performance, and compatibility with 5V inputs make it an excellent choice for both current and next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess