EN
  • EN
  • DE

74LVC04ABQ

Part No 74LVC04ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132656-74LVC04ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC04ABQ CAD Model

Description

The 74LVC04ABQ from NXP Semiconductors is a high-performance, low-voltage CMOS device belonging to the LVC family. This product is designed to provide optimal performance while operating at a lower power supply. It is especially well-suited for use in battery-operated and portable devices where power efficiency is a critical factor.

Key Features

  • Hex Inverter: The 74LVC04ABQ contains six inverting gates, making it a versatile component for various logic inversion applications.
  • Low Voltage Operation: With an operating voltage range of 1.2V to 3.6V, this device supports the use of next-generation low-voltage systems.
  • High-Speed Performance: It delivers high-speed performance with a propagation delay typically less than 3.7ns at 3.3V, ensuring swift signal processing.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, which allows for interface flexibility with higher voltage logic levels without sustaining damage.
  • Low Power Consumption: The device's low power consumption makes it an environmentally friendly choice for energy-conscious designs.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The 74LVC04ABQ is suitable for a wide range of applications, including:

  • Logic level translation
  • Signal inversion
  • Oscillator circuits
  • Pulse shaping
  • High-speed signal processing

Package Information

The device is available in a DHVQFN14 package, which is a leadless, ultra-compact package that minimizes PCB space and is ideal for space-constrained applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC04ABQ is manufactured under strict quality control measures to ensure high reliability and performance consistency.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP Semiconductors product datasheet for the 74LVC04ABQ.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2367 $50.8905
515+ $0.1943 $100.0645
800+ $0.1882 $150.5600
1,100+ $0.1821 $200.3100
1,420+ $0.1761 $250.0620
1,905+ $0.1578 $300.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess