EN
  • EN
  • DE

74LV367D

Part No 74LV367D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132593-74LV367D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV367D CAD Model

Description

Product Overview: 74LV367D by NXP Semiconductors

The 74LV367D is a high-performance, low-voltage CMOS device that belongs to NXP Semiconductors' advanced 74LV family. This integrated circuit is designed to provide efficient and reliable logic operations while operating at a reduced power supply range, making it an excellent choice for battery-operated and portable devices where power conservation is critical.

Key Features

  • Hex Buffer/Driver: The 74LV367D features six independent buffer/drivers with 3-state outputs, providing the flexibility to be used in a wide range of applications such as driving bus lines or buffer memory address registers.
  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, with an acceptable range from 2.0V to 3.6V, which helps to minimize power consumption without sacrificing performance.
  • High Drive Capability: Despite its low-power nature, the 74LV367D can drive up to 5.5mA at the output, allowing it to handle moderate loads with ease.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be connected directly to a bus-structured system without the need for interface or pull-up components.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.0V to 3.6V Output Current (I<sub>OH/I<sub>OL) ±5.5 mA Power Dissipation 500 mW Operating Temperature Range -40°C to +125°C Package SO16

The 74LV367D is available in a small-outline package (SO16), which is suited for space-constrained applications. It is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

Thanks to its robust feature set, the 74LV367D is ideal for use in:

  • Logic level shifting
  • Bus driving
  • Memory address driving
  • Portable electronics
  • Microprocessor or microcontroller interfacing

In summary, the 74LV367D from NXP Semiconductors is a versatile hex buffer/driver that offers low-voltage operation, high drive capability, and 3-state outputs, making it an excellent choice for designers looking to optimize their systems for power efficiency and performance.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2074 $60.9406
44+ $2.6311 $115.7684
68+ $2.5491 $173.3388
94+ $2.4671 $231.9074
122+ $2.3851 $290.9822
163+ $2.1379 $348.4777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess