EN
  • EN
  • DE

74LV244N

Part No 74LV244N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 198211-74LV244N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV244N CAD Model

Description

Product Overview: 74LV244N by NXP Semiconductors

The 74LV244N is a high-performance integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This particular device is part of the 74LV family, which operates on low-voltage power supplies, making it ideal for battery-operated and low-power applications.

The 74LV244N is an octal buffer/line driver with 3-state outputs, designed to improve the performance of 8-bit bus systems. Each unit contains eight non-inverting buffers with high-current outputs capable of driving heavily loaded bus lines or buffer memory address registers. The 3-state control gate is a significant feature, allowing the user to put the eight outputs in a high-impedance state, which is crucial for sharing bus lines without causing contention.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Supply Voltage Range: 1.0V to 5.5V, which facilitates compatibility with TTL levels and makes the device suitable for mixed-voltage applications.
  • High Drive: Capable of driving up to 15 LSTTL loads over the full temperature range, ensuring robust performance in a variety of conditions.
  • Low Power Consumption: The device boasts a reduced power consumption, with a typical ICC of only 4µA, making it highly efficient for power-sensitive designs.
  • Package: The 74LV244N is commonly available in a 20-pin DIP (Dual In-line Package), which is convenient for breadboarding and prototyping.

Applications

The versatile nature of the 74LV244N allows it to be utilized in a broad spectrum of applications. It is particularly useful in:

  • Memory address buffering
  • Driving bus lines in computing systems
  • Signal buffering in data communication systems
  • Interfacing between different voltage domains

With its excellent signal integrity and high noise immunity, the 74LV244N is an essential component for designers looking to create reliable and efficient electronic systems. NXP's commitment to quality ensures that this buffer/line driver will meet the stringent requirements of modern digital circuits.

Whether you are developing consumer electronics, industrial control systems, or sophisticated computing hardware, the 74LV244N from NXP Semiconductors is an excellent choice to provide the necessary buffering capability with the added advantage of 3-state logic control.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess